GMNA - 9984184

Dry Film Lubricant Type for Sheet Metal

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 March 2015
Status: active
Page Count: 3
scope:

Material Description. This specification details the requirements for dry film lubricant compounds used to protect sheet metal surfaces from corrosion/staining and to reduce the coefficient of friction providing additional lubricity to aid in cold metal forming operations. These compounds are typically dry or slightly greasy to the touch after application and may be wax mineral oil, or polymer based. The lubricant compounds must be compatible with current production pretreatment and paint system processes. These requirements apply for all substrates and surface treatments listed in GMW14019.

Symbols. Not applicable.

Applicability. These materials would normally be applied at the mills and sheet metal processors and if needed at the stamping press.

Remarks. Any deviations from this requirement must be specified on the Metal Parts Specification (MPS) Sheet or the Purchase Order.

Document History

April 1, 2022
Dry Film Lubricant Type for Sheet Metal
Material Description. This specification details the requirements for dry film lubricant compounds used to protect sheet metal surfaces from corrosion/staining and to reduce the coefficient of...
9984184
March 1, 2015
Dry Film Lubricant Type for Sheet Metal
Material Description. This specification details the requirements for dry film lubricant compounds used to protect sheet metal surfaces from corrosion/staining and to reduce the coefficient of...
September 1, 1991
Dry Film Lubricant Type for Sheet Metal
1 SCOPE. This specification details the requirements of Dry Film Lubricant compounds that must be compatible with current production processes and paint systems. These materials combine the...

References

Advertisement