SMPTE - ST 2081-10

2160-Line and 1080-Line Source Image and Ancillary Data Mapping for Single-Link 6G-SDI

inactive
Organization: SMPTE
Publication Date: 4 February 2015
Status: inactive
Page Count: 22
scope:

This Standard defines the mapping of:

• Mode 1: 2160-line Source image formats identified in Table 1 into a Single-link 6 Gb/s [nominal] SDI bit-serial interface

• Mode 2: 1080-line Source image formats identified in Table 6 and into a Single-link 6 Gb/s [nominal] SDI bit-serial interface

This Standard also defines the carriage of ancillary data, and the SMPTE ST 352 payload ID's for the Singlelink 6 Gb/s SDI interface.

It is not necessary for implementations to include support for all operating modes or image formats that are included in this standard. Implementers should indicate supported operating modes and image formats in commercial publications.

Document History

January 2, 2018
2160-line and 1080-line Source Image and Ancillary Data Mapping for 6G-SDI
This Standard defines the mapping of: • Mode 1: 2160-line Source image formats identified in Table 1 into a 6G-SDI 10-bit interface as defined in section 7 Single-link 6G-SDI 10-bit Multiplex, which...
ST 2081-10
February 4, 2015
2160-Line and 1080-Line Source Image and Ancillary Data Mapping for Single-Link 6G-SDI
This Standard defines the mapping of: • Mode 1: 2160-line Source image formats identified in Table 1 into a Single-link 6 Gb/s [nominal] SDI bit-serial interface • Mode 2: 1080-line Source image...

References

Advertisement