ISO/IEC 15414

Information technology - Open distributed processing - Reference model - Enterprise language

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2015
Status: active
Page Count: 52
ICS Code (Software): 35.080
scope:

This Recommendation | International Standard provides:

a) a language (the enterprise language) comprising concepts, structures, and rules for developing, representing and reasoning about a specification of an ODP system from the enterprise viewpoint (as defined in Rec. ITU-T X.903 | ISO/IEC 10746-3);

b) rules which establish correspondences between the enterprise language and the other viewpoint languages (defined in Rec. ITU-T X.903 | ISO/IEC 10746-3) to ensure the overall consistency of a specification.

The language is specified to a level of detail sufficient to enable the determination of the compliance of any modelling language to this Recommendation | International Standard and to establish requirements for new specification techniques.

This Recommendation | International Standard is intended for use in preparing enterprise viewpoint specifications of ODP systems, and in developing notations and tools to support such specifications.

As specified in clause 5 of Rec. ITU-T X.903 | ISO/IEC 10746-3, an enterprise viewpoint specification defines the purpose, scope and policies of an ODP system.

This Recommendation | International Standard is a refinement and extension of Rec. ITU-T X.903 | ISO/IEC 10746-3, clauses 5 and 10, but does not replace them.

Document History

ISO/IEC 15414
April 15, 2015
Information technology - Open distributed processing - Reference model - Enterprise language
This Recommendation | International Standard provides: a) a language (the enterprise language) comprising concepts, structures, and rules for developing, representing and reasoning about a...
June 15, 2006
Information Technology - Open Distributed Processing - Reference Model - Enterprise Language
A description is not available for this item.
October 15, 2002
Information Technology - Open Distributed Processing - Reference Model - Enterprise Language
A description is not available for this item.

References

Advertisement