FORD WSS-M99P32-D1

PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 February 2015
Status: inactive
Page Count: 6
scope:

This specification defines the minimum durability requirements of all interior and luggage compartment sound absorption/insulation applications, where various materials are combined to provide an assembly having acoustical sound absorption/barrier/insulation and/or functional features. This does not include engine (hood) compartment insulators, thermal insulators, and/or exhaust shields. In addition, ultra high temperature parts exposed to heat from turbochargers, EGR systems and exhaust pipes are not included.

Document History

February 16, 2017
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of all interior and luggage compartment sound absorption/insulation applications, where various materials are combined to provide an...
FORD WSS-M99P32-D1
February 20, 2015
PERFORMANCE, ACOUSTICAL AND INSULATORS, INTERIOR ASSEMBLIES ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of all interior and luggage compartment sound absorption/insulation applications, where various materials are combined to provide an...

References

Advertisement