ISO 25745-2
Energy performance of lifts, escalators and moving walks - Part 2: Energy calculation and classification for lifts (elevators)
| Organization: | ISO |
| Publication Date: | 1 April 2015 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This part of ISO 25745 specifies the following: a) a method to estimate energy consumption based on measured values, calculation, or simulation, on an annual basis for traction, hydraulic, and positive drive lifts on a single unit basis;
b) energy classification system for new, existing, and modernized traction, hydraulic, and positive drive lifts on a single unit basis;
This part of ISO 25745 applies to passenger and goods passenger lifts with rated speeds greater than 0,15 m/s and only considers the energy performance during the operational portion of the life cycle of the lifts.
NOTE 1 For other types of lifts (e.g. service lifts, lifting platforms, etc.), this part of ISO 25745 can be taken as a reference.
This part of ISO 25745 does not cover energy aspects, which affect the measurements, calculations, and simulations, such as the following:
a) hoistway lighting;
b) heating and cooling equipment in the lift car;
c) machine room lighting;
d) machine room heating, ventilation, and air conditioning;
e) non-lift display systems, CCTV security cameras, etc.;
f) non-lift monitoring systems (e.g. building management systems, etc.);
g) effect of lift group dispatching on energy consumption;
h) environmental conditions;
i) consumption through the power sockets;
j) lifts whose travel includes an express zone.
NOTE 2 An express zone is unlikely to affect the average car load but can significantly affect the average travel distance.
Document History