ISO 25745-2

Energy performance of lifts, escalators and moving walks - Part 2: Energy calculation and classification for lifts (elevators)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2015
Status: active
Page Count: 26
ICS Code (Lifts. Escalators): 91.140.90
scope:

This part of ISO 25745 specifies the following:

a) a method to estimate energy consumption based on measured values, calculation, or simulation, on an annual basis for traction, hydraulic, and positive drive lifts on a single unit basis;

b) energy classification system for new, existing, and modernized traction, hydraulic, and positive drive lifts on a single unit basis;

This part of ISO 25745 applies to passenger and goods passenger lifts with rated speeds greater than 0,15 m/s and only considers the energy performance during the operational portion of the life cycle of the lifts.

NOTE 1 For other types of lifts (e.g. service lifts, lifting platforms, etc.), this part of ISO 25745 can be taken as a reference.

This part of ISO 25745 does not cover energy aspects, which affect the measurements, calculations, and simulations, such as the following:

a) hoistway lighting;

b) heating and cooling equipment in the lift car;

c) machine room lighting;

d) machine room heating, ventilation, and air conditioning;

e) non-lift display systems, CCTV security cameras, etc.;

f) non-lift monitoring systems (e.g. building management systems, etc.);

g) effect of lift group dispatching on energy consumption;

h) environmental conditions;

i) consumption through the power sockets;

j) lifts whose travel includes an express zone.

NOTE 2 An express zone is unlikely to affect the average car load but can significantly affect the average travel distance.

Document History

October 1, 2023
Energy performance of lifts, escalators and moving walks — Part 2: Energy calculation and classification for lifts (elevators) AMENDMENT 1: Express zones
A description is not available for this item.
ISO 25745-2
April 1, 2015
Energy performance of lifts, escalators and moving walks - Part 2: Energy calculation and classification for lifts (elevators)
This part of ISO 25745 specifies the following: a) a method to estimate energy consumption based on measured values, calculation, or simulation, on an annual basis for traction, hydraulic, and...
April 1, 2015
Energy performance of lifts, escalators and moving walks - Part 2: Energy calculation and classification for lifts (elevators)
This part of ISO 25745 specifies the following: a) a method to estimate energy consumption based on measured values, calculation, or simulation, on an annual basis for traction, hydraulic, and...

References

Advertisement