IEC 62305-1

Protection against lightning – Part 1: General principles

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2006
Status: inactive
Page Count: 144
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62305 provides the general principles to be followed in the protection against lightning of

- structures including their installations and contents as well as persons,

- services connected to a structure.

The following cases are outside the scope of this standard:

- railway systems;

- vehicles, ships, aircraft, offshore installations;

- underground high pressure pipelines;

− pipe, power and telecommunication lines not connected to a structure.

NOTE Usually these systems are under special regulations made by various specific authorities.

Document History

December 1, 2010
Protection against lightning – Part 1: General principles
This part of IEC 62305 provides general principles to be followed for protection of structures against lightning, including their installations and contents, as well as persons. The following cases...
IEC 62305-1
January 1, 2006
Protection against lightning – Part 1: General principles
This part of IEC 62305 provides the general principles to be followed in the protection against lightning of – structures including their installations and contents as well as persons, – services...

References

Advertisement