JSA - JIS G 3443-1

Coated steel pipes for water service - Part 1: Pipes

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 October 2014
Status: active
Page Count: 18
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Japanese Industrial Standard specifies the pipes of coated steel pipes used mainly for water works, sewage works, industrial water works and agricultural water works (hereafter referred to as "pipes"). This Standard predominantly applies to the pipes of nominal diameters 80 A (outside diameter 89.1 mm) to 3 000 A (outside diameter 3048.0 mm).

Document History

March 23, 2020
Coated steel pipes for water service —Part 1: Pipes (Amendment 1)
A description is not available for this item.
JIS G 3443-1
October 20, 2014
Coated steel pipes for water service - Part 1: Pipes
This Japanese Industrial Standard specifies the pipes of coated steel pipes used mainly for water works, sewage works, industrial water works and agricultural water works (hereafter referred to as...
February 20, 2007
Coated steel pipes for water service - Part 1: Pipes
A description is not available for this item.

References

Advertisement