DIN - DVS 1623
Welding of rail vehicles - Notes and recommendations for the implementation of DIN EN 15085 in comparison with DIN 6700
| Organization: | DIN |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
Purposes
The purposes of this technical bulletin are to make it easier for the user who has worked with the standard which has been applicable to the welding of rail vehicles and rail vehicle parts at the national level until now (DIN 6700-1 to DIN 6700-6) to make the transition to the new European standard (DIN EN 15085-1 to DIN EN 15085-5) and to make recommendations for the handling of existing documents.
Document History