VDI/VDE 3680
Control of synchronous machines
| Organization: | VDI |
| Publication Date: | 1 October 2002 |
| Status: | active |
| Page Count: | 71 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
Objective and scope
This guideline is intended to create a harmonized basis for the assessment of excitation and control equipment, to which the definition of characteristic quantities and interfaces is prerequisite. Most of the terms and characteristic quantities used have been defined in other standards and are adopted. The following are particularly important for this guideline:
DIN EN 60 034-1
Rotating electrical machines - Part 1: Rating and performance (IEC 60 034-1, modified)
DIN EN 60 034-3 Rotating electrical machines - Part 3: Specific requirements for turbine-type synchronous machines (IEC 60 034-3)
DIN EN 60 034-4 Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests (IEC 60 034-4, modified)
DIN EN 60 034-16-1 Rotating electrical machines - Part 16: Excitation systems for synchronous machines - Chapter 1: Definitions (IEC 60 034-16-1)
Addition 1 to DIN/DIN EN 60 034-16
Rotating electrical machines - Part 16: Excitation systems - Chapter 2: Models for power system studies (to be published, IEC 60 034-16-2)
Document History