VDI 4301 BLATT 1

Indoor air pollution measurement - Determination of the concentration of nitrogen dioxide - Manual photometric method (Saltzman)

active, Most Current
Organization: VDI
Publication Date: 1 December 1997
Status: active
Page Count: 15
ICS Code (Workplace atmospheres): 13.040.30
ICS Code (Ambient atmospheres): 13.040.20
scope:

This method applies to the determination of the con¬ centration of NO2 in indoor air. The method is also ap¬ plicable to the calibration of other wet-chemical methods, automatic analysers and, in principle, to per¬ sonal samplers. Sampling times from 10 minutes to 5 hours may be chosen. Thus it is possible to register both peak exposures and exposures over a longer period of time.

Document History

VDI 4301 BLATT 1
December 1, 1997
Indoor air pollution measurement - Determination of the concentration of nitrogen dioxide - Manual photometric method (Saltzman)
This method applies to the determination of the con¬ centration of NO2 in indoor air. The method is also ap¬ plicable to the calibration of other wet-chemical methods, automatic analysers and, in...

References

Advertisement