VDI 2716
Airborne and structure-borne noise of local public transport railways
| Organization: | VDI |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
Purpose and scope
It is the purpose of this Guideline to give hints on the noise Situation of metropolitan railways under different operating conditions, to be used for the planning, construction and Operation.
Airborne sound emissions and immissions are to be determined in
accordance with the Verkehrslärmschutzve
The purely analytical treatment of the structure-borne sound is not yet possible due to the very complex influencing quantities. However, the systematics of the measuring technology and the prognosis as well as the measures for structure-borne sound control are described.
NOTE Vibrations in buildings in the frequency ränge from 1 Hz to 80 Hz are dealt with in DIN 4150-1 to DIN 4150-3.
Document History