VDI 3349

Trim steels for large stamping dies

inactive
Organization: VDI
Publication Date: 1 September 2013
Status: inactive
Page Count: 28
ICS Code (Forging equipment. Presses. Shears): 25.120.10
ICS Code (Modular units and other devices): 25.060.10
scope:

This standard is applicable to the cutting of thin sheets of up to 2,99 mm thickness and medium sheets of between 3,0 mm and 4,75 mm thickness.

In view of the broad spectrum of sheet grades used and the resulting requirements for the designing of the segments, the scope of this standard shall refer to sheet grades having a tensile strength up to 500 N/mm2 maximum.

Special design criteria are to be considered for sheet grades in the high-strength and maximumstrength range.

Document History

January 1, 2023
Trim steels for large stamping dies
A description is not available for this item.
VDI 3349
September 1, 2013
Trim steels for large stamping dies
This standard is applicable to the cutting of thin sheets of up to 2,99 mm thickness and medium sheets of between 3,0 mm and 4,75 mm thickness. In view of the broad spectrum of sheet grades used and...

References

Advertisement