VDI/VDE/DGQ/DKD 2622 BLATT 9.1
Calibration of measuring equipment for electrical quantities - Testing equipment for checking the safety of electrical devices - Electrical devices according to DIN VDE 0701-0702
| Organization: | VDI |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
It is the objective of this guideline to specify valid procedures for the calibration of measuring devices for electrical quantities considering efficiency aspects and thus to create a uniform and industry-wide basis for the inspection of measuring and test equipment.
The present guideline deals with the calibration of test equipment to check electrical safety. It does not claim to completely cover all metrological properties of this equipment which are also of importance for calibration. According to the design of the testing device or its conditions of use, the scope of the calibration may be reduced or extended in agreement with the customer. The standards and rules allowed for in this guideline are given in the bibliography section. For the calibration, attention is to be additionally paid to the manufacturer's specifications for the test equipment.
Guideline VDI/VDE/DGQ/DKD 2622 Part 9 applies to electrical test equipment for testing electrical safety and is subdivided as follows:
Part 9.1 Electrical equipment according to DIN VDE 0701-0702
Part 9.2 Electrical equipment in medical technology according to DIN VDE 0750 and DIN VDE 0751 (under preparation)
Part 9.3 Electrical systems according to DIN VDE 0100 and DIN VDE 0105 (under preparation)
The present guideline is applicable only in conjunction with guidelines VDI/VDE/DGQ/DKD 2622 Part 1 and Part 2.
Document History