VDI 2597

Emission control - Plants for the production of lead and lead alloys

active, Most Current
Organization: VDI
Publication Date: 1 July 2004
Status: active
Page Count: 76
ICS Code (Stationary source emissions): 13.040.40
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

The present guideline describes the state of the art in accordance with Art. 3 (6) of BImSchG (Federal Immission1) Control Act) [G1] for plants in which lead and lead alloys are produced.

It extends from delivery, initial inspection, unloading and storage of the feedstock through to the output of end products, by-products and wastes.

Reference is made to the laws, ordinances, and administrative and other regulations applicable specifically to the construction and operation of such plant [G1 to G27].

1) Immission is used in Germany to refer to the level of pollution to which a receptor is exposed.

Document History

VDI 2597
July 1, 2004
Emission control - Plants for the production of lead and lead alloys
The present guideline describes the state of the art in accordance with Art. 3 (6) of BImSchG (Federal Immission1) Control Act) [G1] for plants in which lead and lead alloys are produced. It extends...

References

Advertisement