CEI EN 60870-6-702

Telecontrol equipment and systems Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2015
Status: active
Page Count: 44
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Foreword

The text of document 57/1454/FDIS, future edition 2 of IEC 60870-6-702, prepared by IEC/TC 57 "Power systems management and associated information exchange" was submitted to the IECCENELEC parallel vote and approved by CENELEC as EN 60870-6-702:2014. The following dates are fixed:

- latest date by which the document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2015-05-19

- latest date by which the national standards conflicting with the document have to be withdrawn (dow) 2017-08-19

This document supersedes EN 60870-6-702:1998.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

Document History

CEI EN 60870-6-702
March 1, 2015
Telecontrol equipment and systems Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
Foreword The text of document 57/1454/FDIS, future edition 2 of IEC 60870-6-702, prepared by IEC/TC 57 "Power systems management and associated information exchange" was submitted to the IECCENELEC...
May 1, 2001
Telecontrol equipment and systems Part 6-702: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Functional profile for providing the TASE.2 application service in end systems
Norma recepita mediante l'annuncio su CEINFORMA maggio 2001.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

References

Advertisement