ISO 18846

Solid biofuels - Determination of fines content in samples of pellets

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2016
Status: active
Page Count: 12
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.

Document History

ISO 18846
September 1, 2016
Solid biofuels - Determination of fines content in samples of pellets
This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.

References

Advertisement