ISO 19029
Accessible design - Auditory guiding signals in public facilities
| Organization: | ISO |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aids for deaf and hearing impaired people): | 11.180.15 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This International Standard specifies the sound characteristics of auditory guiding signals for persons with seeing impairment and blindness to provide the location and direction information of particular public facilities. The public facilities include facilities such as railway stations, airports, ports, bus terminals, government offices, libraries, community centres, parks, schools, hospitals, theatres, large supermarkets, and its toilets, stairs, etc.
EXAMPLE As an auditory guiding signal, a chime sound is emitted from the ticket gate of a railway station. Pedestrians, including persons with seeing impairment and blindness, are able to know the location of the ticket gate by detecting the location of the chime sound.
NOTE 1 The auditory guiding signals are also helpful for sighted persons.
This International Standard also specifies the design or usage of the equipment that provides auditory guiding signals. This International Standard does not specify the characteristics of the alerts, such as alarm sounds or emergency signals.
NOTE 2 The auditory danger signals are covered by ISO 7731.
This International Standard does not specify the characteristics of auditory guiding signals coming from the personal mobile equipment that is worn by persons with seeing impairment and blindness.
Document History