IEC 60534-2-1

Industrial-process control valves – Part 2-1: Flow capacity – Sizing equations for fluid flow under installed conditions

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2015
Status: active
Page Count: 2
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40

Document History

IEC 60534-2-1
April 1, 2015
Industrial-process control valves – Part 2-1: Flow capacity – Sizing equations for fluid flow under installed conditions
A description is not available for this item.
March 1, 2011
Industrial-process control valves – Part 2-1: Flow capacity – Sizing equations for fluid flow under installed conditions
This part of IEC 60534 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard...
September 1, 1998
Industrial-Process Control Valves - Part 2-1: Flow-Capacity - Sizing Equations for Fluid Flow under Installed Conditions
This part of IEC 60534 includes equations for predicting the flow of compressible and incompressible fluids through control valves. The equations for incompressible flow are based on standard...

References

Advertisement