DOD - SMD 5962-13237

MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 6 April 2015
Status: inactive
Page Count: 44
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 24, 2023
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
December 14, 2017
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 7, 2015
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-13237
April 6, 2015
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 9, 2014
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement