NPFC - SMD 5962-13249

MICROCIRCUIT, HYBRID, OPTICALLY COUPLED DUAL MOSFETS, SINGLE POLE SINGLE THROW, 100 V, 10 A

inactive
Buy Now
Organization: NPFC
Publication Date: 23 April 2015
Status: inactive
Page Count: 10
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 13, 2020
MICROCIRCUIT, HYBRID, OPTICALLY COUPLED DUAL MOSFETS, SINGLE POLE SINGLE THROW, 100 V, 10 A
Scope. This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K,...
SMD 5962-13249
April 23, 2015
MICROCIRCUIT, HYBRID, OPTICALLY COUPLED DUAL MOSFETS, SINGLE POLE SINGLE THROW, 100 V, 10 A
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement