DS/EN 15948
Cereals – Determination of moisture and protein – Method using Near-Infrared-Spectroscopy in whole kernels
| Organization: | DS |
| Publication Date: | 13 April 2015 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
This European Standard defines a routine method for the determination of moisture and protein in whole kernels of barley and wheat using a near-infrared spectrophotometer in the constituent ranges: a) for wheat: 1) moisture content minimum range from 8 % to 22 %; 2) protein content minimum range from 7 % to 20 %. b) for barley: 1) moisture content minimum range from 8 % to 22 %; 2) protein content minimum range from 7 % to 16 %. This European Standard describes the modalities to be implemented by the supplier (5.3 and 5.4) and the user of the method.
Document History