DIN - DVS 2303-1
Non-destructive testing of thermally sprayed coatings - Measuring coating thickness
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Purpose and application
The leafl et provides information about the practical and common use of the procedures for measuring the coating thickness and presents the limits of their application. The thickness of thermally sprayed coatings is measured which can also be covered in dry coats of paint or fi ller. Unit of measurement is μm (= 0.001 mm).
Document History
DVS 2303-1
November 1, 2011
Non-destructive testing of thermally sprayed coatings - Measuring coating thickness
Purpose and application
The leafl et provides information about the practical and common use of the procedures for measuring the coating thickness and presents the limits of their application. The...