DIN EN 14103

Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of ester and linolenic acid methyl ester contents

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: inactive
Page Count: 15
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

The purpose of this document is to describe a procedure for the determination of the ester content in fatty acid methyl esters (FAME) intended for incorporation into diesel oil. It also allows determining the linolenic acid methyl ester content. It allows verifying that the ester content of FAME is greater than 90 % (m/m) and that the linolenic acid content is between 1 % (m/m) and 15 % (m/m).

This method is suitable for FAME which contains methyl esters between C6 and C24.

NOTE For the purposes of this European Standard, the terms "% (m/m)" and "%(v/v)" are used to represent respectively the mass and volume fractions.

WARNING - The use of this method may involve hazardous equipment, materials and operations. This method does not purport to address to all of the safety problems associated with its use, but it is the responsibility of the user to search and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2020
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of ester and linolenic acid methyl ester contents
A description is not available for this item.
September 1, 2018
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of ester and linolenic acid methyl ester contents; German and English version prEN 14103:2018
A description is not available for this item.
DIN EN 14103
May 1, 2015
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of ester and linolenic acid methyl ester contents
The purpose of this document is to describe a procedure for the determination of the ester content in fatty acid methyl esters (FAME) intended for incorporation into diesel oil. It also allows...
July 1, 2011
Fat and oil derivatives - Fatty Acid Methyl Esters (FAME) - Determination of ester and linolenic acid methyl ester contents
The purpose of this document is to describe a procedure for the determination of the ester content in fatty acid methyl esters (FAME) intended for incorporation into diesel oil. It also allows...
October 1, 2003
Fat and oil derivates - Fatty acid methylesters (FAME) - Determination of ester and linolenic acid methyl ester contents
A description is not available for this item.

References

Advertisement