DIN EN ISO 5527

Getreide - Vokabular (ISO 5527:2015); Mehrsprachige Fassung EN ISO 5527:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: active
Page Count: 161
ICS Code (Food technology (Vocabularies)): 01.040.67
ICS Code (Cereals, pulses and derived products): 67.060
scope:

This International Standard defines terms relating to cereals.

NOTE 1 In addition to terms used in English and French, two of the three official ISO languages, this document gives the equivalent terms in Spanish, German and Chinese; these are published under the responsibility of the member bodies for Argentina (IRAM), Germany (DIN) and China (SAC) and are given for information only. Only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

The terms are given under the following subheadings:

General terms

Terms relating to physiology

Terms relating to morphology

Terms relating to technology of cereals

Terms relating to cereal products

Terms relating to test and sampling methods

NOTE 2 See ISO 5526 for a list of principal cereal species with their botanic names and common names.

Document History

DIN EN ISO 5527
May 1, 2015
Getreide - Vokabular (ISO 5527:2015); Mehrsprachige Fassung EN ISO 5527:2015
This International Standard defines terms relating to cereals. NOTE 1 In addition to terms used in English and French, two of the three official ISO languages, this document gives the equivalent...
July 1, 2012
Cereals - Vocabulary (ISO/DIS 5527:2012); German version prEN ISO 5527:2012
A description is not available for this item.

References

Advertisement