DIN EN 16602-70-11

Space product assurance - Procurement of printed circuit boards; English version EN 16602-70-11:2015

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: inactive
Page Count: 51
ICS Code (Space systems and operations): 49.140
ICS Code (Printed circuits and boards): 31.180
scope:

This Standard defines the requirements imposed on the customer, the supplier and the qualified PCB manufacturer for PCB procurement.

The requirements of clause 7 apply to both qualification and procurement of finished PCBs and do not include the manufacturing tolerances. This Standard is applicable for the following type of boards: Rigid PCBs (singlesided, doublesided, multilayer, sequential multilayer and PCBs with metal core) Flexible PCBs (singlesided and doublesided)

  • Rigidflex PCBs (multilayer and sequential multilayer)
  • High frequency PCBs
  • Special PCBs.

PCBs are used for the mounting of components in order to produce PCB assemblies performing complex electrical functions. The PCBs are subjected to thermo-mechanical stresses during their assembly such as mounting of components by soldering, rework and repair under normal terrestrial conditions. In addition the assembled PCB is subjected to the environment imposed by launch and space flights. Therefore the qualification of a PCB supplier to ECSS-Q-ST-70-10 is of extreme importance before the procurement of PCB for space usage.

This standard may be tailored for the specific characteristics and constraints of a space project in conformance with ECSS-S-ST-00.

Document History

DIN EN 16602-70-11
May 1, 2015
Space product assurance - Procurement of printed circuit boards; English version EN 16602-70-11:2015
This Standard defines the requirements imposed on the customer, the supplier and the qualified PCB manufacturer for PCB procurement. The requirements of clause 7 apply to both qualification and...
July 1, 2014
Space product assurance - Procurement of printed circuit boards; English version FprEN 16602-70-11:2014
A description is not available for this item.

References

Advertisement