TAPPI - T 558 OM

Surface wettability and absorbency of sheeted materials using an automated contact angle tester

inactive
Organization: TAPPI
Publication Date: 1 January 2010
Status: inactive
Page Count: 11
scope:

This test method measures the contact angle of a test liquid in contact with a film or a paper substrate under specified test conditions. This test method may be used with any liquid of interest which is compatible with the equipment used, particularly with regard to liquid viscosity, tackiness, and vapor pressure (evaporation). This test method may be used with any substrate of interest, which can be cut to dimensions compatible with the equipment used.

For materials which sorb the test liquid under the specified test conditions, the rate of change of the contact angle as a function of time may be significant, and may be determined using procedures described here after. It is also possible to evaluate the sorptive properties of a surface, as the remaining liquid volume on top of the specimen surface is measured as a function of time.

The conditions required in this test method specify reagent water as the test liquid when testing papers designed to be absorbent, such as absorbent tissue grades.

Document History

January 1, 2010
Surface wettability and absorbency of sheeted materials using an automated contact angle tester
This test method measures the contact angle of a test liquid in contact with a film or a paper substrate under specified test conditions. This test method may be used with any liquid of interest...
T 558 OM
January 1, 2010
Surface wettability and absorbency of sheeted materials using an automated contact angle tester
This test method measures the contact angle of a test liquid in contact with a film or a paper substrate under specified test conditions. This test method may be used with any liquid of interest...
January 1, 2010
Surface wettability and absorbency of sheeted materials using an automated contact angle tester
This test method measures the contact angle of a test liquid in contact with a film or a paper substrate under specified test conditions. This test method may be used with any liquid of interest...
January 1, 2006
Surface Wettability and Absorbency of Sheeted Materials Using an Automated Contact Angle Tester
A description is not available for this item.
January 1, 1997
Surface Wettability and Absorbency of Sheeted Materials Using an Automated Contact Angle Tester
A description is not available for this item.
January 1, 1995
Surface Wettability and Absorbency of Sheeted Materials Using an Automated Contact Angle Tester
A description is not available for this item.

References

Advertisement