ISO 6647-2
Rice - Determination of amylose content - Part 2: Routine methods
| Organization: | ISO |
| Publication Date: | 15 May 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
This part of ISO 6647 specifies a simplified routine method for the determination of the amylose content of milled, non-parboiled rice in the range from 1 % to 30 %. Rice samples for which the amylose content has been determined by the reference method size exclusion chromatography (SEC) are used as standards to generate the calibration curve.
NOTE The use of standards calibrated by SEC is an approach to determine the true amylose content and decreases the conversion errors of this part of ISO 6647.[
Document History