NPFC - MIL-STD-202-305
TEST METHOD STANDARD METHOD 305, CAPACITANCE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 18 April 2015 |
| Status: | active |
| Page Count: | 5 |
scope:
Purpose. The purpose of this test is to measure the capacitance of component parts. Preferred test frequencies for this measurement are 60 Hz, 100 Hz, 120 Hz, 1 kHz, 100 kHz, and 1 MHz.
Document History
January 22, 2020
Method 305, Capacitance
A description is not available for this item.
MIL-STD-202-305
April 18, 2015
TEST METHOD STANDARD METHOD 305, CAPACITANCE
Purpose. The purpose of this test is to measure the capacitance of component parts. Preferred test frequencies for this measurement are 60 Hz, 100 Hz, 120 Hz, 1 kHz, 100 kHz, and 1 MHz.