ISA 75.10.03
Installed Face-to-Face Dimensions for Shell and Tube Flanged Pinch Valves (Classes 125 and 150)
| Organization: | ISA |
| Publication Date: | 21 January 2015 |
| Status: | active |
| Page Count: | 14 |
scope:
This document applies to directly pneumatically operated pinch valves, sizes 1/2 inch through 24 inches, of the shell and tube design which have flanges that mate with ASME B16.1 Class 125 (PN20) and/or ASME B16.5 Class 150 (PN20) flanges. This document excludes solenoidactuated valves, electric motor operated valves, cylinder operated valves, diaphragm operated valves, pressure-reducing valves, and manually (hand wheel) operated valves. This document applies only to pinch valves of the shell and tube design.
Purpose
The purpose of this document is to aid users in their piping design by providing installed face -toface dimensions for pinch valves, of the shell and tube design, without giving special consideration to the manufacturer of the equipment to be used.
Document History