ISA 75.08.01

Face-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)

active, Most Current
Buy Now
Organization: ISA
Publication Date: 1 January 2016
Status: active
Page Count: 16
scope:

This standard applies to integral flanged globe-style control valves, sizes 15 mm (1/2 inch) through 400 mm (16 inches), having top, top and bottom, port, or cage guiding. Pressure Classes 125 flat face, and 150, 250, 300, and 600 raised face, flanged control valves are included

Purpose

The purpose of this standard is to aid users in their piping design by providing flange, face-to-face control valve dimensions, without giving special consideration of the equipment manufacturer to be used.

Document History

ISA 75.08.01
January 1, 2016
Face-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)
This standard applies to integral flanged globe-style control valves, sizes 15 mm (1/2 inch) through 400 mm (16 inches), having top, top and bottom, port, or cage guiding. Pressure Classes 125 flat...
January 1, 2002
FAce-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)
This standard applies to integral flanged globe-style control valves, sizes 15 mm (1/2 inch) through 400 mm (16 inches), having top, top and bottom, port, or cage guiding. Purpose The purpose of...
January 1, 2002
FAce-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)
A description is not available for this item.

References

Advertisement