ISA 75.08.01
FAce-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)
| Organization: | ISA |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This standard applies to integral flanged globe-style control valves, sizes 15 mm (1/2 inch) through 400 mm (16 inches), having top, top and bottom, port, or cage guiding.
Purpose
The purpose of this standard is to aid users in their piping design by providing Class 125 flat face, and Classes 150, 250, 300, and 600 raised face, flanged control valve dimensions, without giving special consideration of the equipment manufacturer to be used.
Document History