ISA 75.08.01

FAce-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 2002
Status: inactive
Page Count: 16

Document History

January 1, 2016
Face-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)
This standard applies to integral flanged globe-style control valves, sizes 15 mm (1/2 inch) through 400 mm (16 inches), having top, top and bottom, port, or cage guiding. Pressure Classes 125 flat...
January 1, 2002
FAce-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)
This standard applies to integral flanged globe-style control valves, sizes 15 mm (1/2 inch) through 400 mm (16 inches), having top, top and bottom, port, or cage guiding. Purpose The purpose of...
ISA 75.08.01
January 1, 2002
FAce-to-Face Dimensions for Integral Flanged Globe-Style Control Valve Bodies (Classes 125, 150, 250, 300, and 600)
A description is not available for this item.

References

Advertisement