JSA - JIS Z 3400

Quality requirements for fusion welding of metallic materials

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 July 2013
Status: active
Page Count: 78
ICS Code (Welding, brazing and soldering in general): 25.160.01
scope:

This Standard provides quality requirements for fusion welding of metallic materials in three levels: comprehensive quality requirements (Annex B), standard quality requirements (Annex C) and elementary quality requirements (Annex D), and also criteria to be taken into account for the selection of the appropriate level of quality requirements among these three levels.

It also provides a list of documents with which it is necessary to conform to claim conformity to quality requirements of each level in Annex E.

NOTE 1 This Standard does not specify requirements for a total quality management system (hereafter abbreviated as "QMS"). However, clause 6 identifies QMS elements where their inclusion will complement this Standard.

NOTE 2 Annex B, Annex C and Annex D may be used on their own by a manufacturer or in conjunction with JlS Q 9001

NOTE 3 The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3834-1 : 2005 Quality requirements for fusion welding of metallic materials - Part 1 : Criteria for the selection of the appropriate level of quality requirements

ISO 3834-2 : 2005 Quality requirements for fusion welding of metallic ma terials - Part 2 : Comprehensive quality requirements

ISO 3834-3 : 2005 Quality requirements for fusion welding of metallic ma terials - Part 3 : Standard quality requirements

ISO 3834-4 : 2005 Quality requirements for fusion welding of metallic materials - Part 4 : Elementary quality requirements

ISO 3834-5 : 2005 Quality requirements for fusion welding of metallic materials - Part 5 : Documents with which it is necessary to conform to claim conformity to the quality requirements of ISO 3834-2, ISO 3834-3 or ISO 3834-4 (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS Z 3400
July 22, 2013
Quality requirements for fusion welding of metallic materials
This Standard provides quality requirements for fusion welding of metallic materials in three levels: comprehensive quality requirements (Annex B), standard quality requirements (Annex C) and...
November 20, 1999
Quality Requirements for Welding - Fusion Welding of Metallic Materials
A description is not available for this item.

References

Advertisement