JSA - JIS Z 3140

Method of inspection and acceptance levels for resistance spot welds

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 April 2017
Status: active
Page Count: 17
ICS Code (Welded joints and welds): 25.160.40
scope:

This Japanese Industrial Standard specifies the grades, inspection method and acceptance criteria for resistance spot welds (hereafter referred to as welds) of mild steel, low alloy steel, high strength steel, stainless steel, aluminium and aluminium alloy materials with a sheet thickness not less than 0.4 mm and not greater than 5.0 mm. This Standard is applicable to surface-treated materials.

Further, this Standard is only applicable to resistance spot welding which forms nuggets.

Document History

JIS Z 3140
April 20, 2017
Method of inspection and acceptance levels for resistance spot welds
This Japanese Industrial Standard specifies the grades, inspection method and acceptance criteria for resistance spot welds (hereafter referred to as welds) of mild steel, low alloy steel, high...
March 1, 1989
Method of Inspection for Spot Weld
A description is not available for this item.

References

Advertisement