JSA - JIS Z 3139
Methods of macro testing and Vickers hardness testing for section of resistance spot, projection and seam welds
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 October 2009 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This Standard specifies the methods of macro testing and Vickers hardness testing for section of resistance spot, projection and seam welds of metallic materials of 0.3 mm to 6.0 mm in plate thickness.
Document History
JIS Z 3139
October 20, 2009
Methods of macro testing and Vickers hardness testing for section of resistance spot, projection and seam welds
This Standard specifies the methods of macro testing and Vickers hardness testing for section of resistance spot, projection and seam welds of metallic materials of 0.3 mm to 6.0 mm in plate...
September 1, 1978
Method of Macro Test for Section of Spot Welded Joint
A description is not available for this item.