JSA - JIS Z 3141

Method of tests for lap seam welded joints

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 17
ICS Code (Welded joints and welds): 25.160.40
scope:

This Japanese Industrial Standard specifies the method of tests for the lap seam welded joints of metallic materials (extra-low carbon steels, low carbon steels, stainless steels, aluminium and aluminium alloys, and titanium and titanium alloys) of 0.3 mm to 3.2 mm in plate thickness. This Standard covers the appearance test, leak test, mechanized peel test, chisel test, section test and nondestructive testing. The steel products herein include the coated steel plates.

Document History

JIS Z 3141
March 22, 2021
Method of tests for lap seam welded joints
This Japanese Industrial Standard specifies the method of tests for the lap seam welded joints of metallic materials (extra-low carbon steels, low carbon steels, stainless steels, aluminium and...
July 1, 1996
Method of Test for Seam Welded Joints
A description is not available for this item.
January 1, 1976
Method of Inspection for Seam Welding Procedures
A description is not available for this item.

References

Advertisement