DLA - SMD-5962-88631 REV B
MICROCIRCUIT, LINEAR, AND PERIPHERAL DRIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 January 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing, describes device requirements fop class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 DS1631 Dual AND peripheral driver, CMOS compatible, open collector
The case outlines shall be as designated in appendix C of MIL-H-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can P D-4 (8-lead, (.405" × .310" × .200"), dual in-line package
Supply voltage (VCC) - - - - - - - - - - - - - - - - 16 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - −0.3 V dc to VCC +0.3 V dc Output voltage - - - - - - - - - - - - - - - - - - - 56 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation: 1/ Case G - - - - - - - - - - - - - - - - - - - - - - 787 mW Case P - - - - - - - - - - - - - - - - - - - - - - 1133 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC): - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C
Case operating temperature range (TC) - - - - - - - −55°C to +125°C Operating supply voltage range (VCC) - - - - - - - 4.5 V dc to 15 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History