ISO 12619-5

Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 5: Manual cylinder valve

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2016
Status: active
Page Count: 10
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 12619 specifies general requirements and definitions of compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of motor vehicles defined in ISO 3833. It also provides general design principles and specifies requirements for instructions and markings.

It is applicable to vehicles using compressed gaseous hydrogen (CGH2) in accordance with ISO 14687-1 or ISO 14687-2 and hydrogen/natural gas blends using natural gas in accordance with ISO 15403-1 and ISO/TR 15403-2. It is not applicable to the following:

a) liquefied hydrogen (LH2) fuel system components located upstream of, and including, the vaporizer;

b) fuel containers;

c) stationary gas engines;

d) container mounting hardware;

e) electronic fuel management;

f) refuelling receptacles.

NOTE 1 It is recognized that miscellaneous components not specifically covered herein can be examined to meet the criteria of this part of ISO 12619 and tested according to the appropriate functional tests.

NOTE 2 All references to pressure in this part of ISO 12619 are to be considered gauge pressures unless otherwise specified.

NOTE 3 This part of ISO 12619 may not apply to fuel cell vehicles in compliance with international regulations.

Document History

ISO 12619-5
August 15, 2016
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components - Part 5: Manual cylinder valve
This part of ISO 12619 specifies general requirements and definitions of compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of...

References

Advertisement