GMNA - 9984188
Sealer – Preformed, Expanding, High Bake, Non-Tacky
| Organization: | GMNA |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification details the requirements of a sealer material that is Non-Tacky and will expand in a High Bake oven. The sealer may be formed into a part that is attached to a body panel at a subassembly source or in the assembly plant body shop, prior to the assembly Plant Paint Shop. The material expands and cures in the paint shop electrocoat (E-Coat) oven. The material is intended to seal interior and exterior body joints against water, dust, and air intrusion. Parts constructed with high expanding versions of these sealers are known as baffles, which are used to fill cross sections in body cavities to reduce airborne noise.
Material Description. Materials approved to this standard are also Non-Tacky.
Non-Tacky sealer materials generally require a carrier or fastener, to hold them in place in the uncured state, up to and throughout the paint shop pretreatment and E-Coat processes. Parts made from these materials have an optimum design for corrosion avoidance when they allow sufficient clearance between the uncured part and the adjacent metal to enable E-Coat coverage behind the part.
The sealer material must adhere to production oily metal,
including cold rolled steel (CRS), galvanized metal, i.e., hot
dipped galvanized/electroga
Symbols. Not applicable.
Applicability. These materials are typically applied manually in the body shop. These materials are not intended to be weldable or fuel resistant, or applied in the paint shop.
Document History