FORD WSS-M2C300-A2
LUBRICANT, POLYALKYLENE GLYCOL (R-134a & R-1234yf) ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 26 May 2015 |
| Status: | active |
| Page Count: | 2 |
scope:
This material specification defines the physical and chemical properties of a polyalkylene glycol-based synthetic lubricant to be used with HFC-134a.
Document History
October 10, 2023
LUBRICANT, POLYALKYLENE GLYCOL (R-134a & R-1234yf) ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
November 10, 2021
LUBRICANT, POLYALKYLENE GLYCOL (R-134a & R-1234yf) ***TO BE USED WITH FORD WSS-M99P1111-A***
This material specification defines the physical and chemical properties of a polyalkylene glycol-based synthetic lubricant to be used with HFC-134a.
FORD WSS-M2C300-A2
May 26, 2015
LUBRICANT, POLYALKYLENE GLYCOL (R-134a & R-1234yf) ***TO BE USED WITH FORD WSS-M99P1111-A***
This material specification defines the physical and chemical properties of a polyalkylene glycol-based synthetic lubricant to be used with HFC-134a.