FORD WSS-M8P27-A1
PERFORMANCE, ROOF SYSTEMS FABRIC, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 9 April 2015 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by this specification is any flexible (soft) cover fabric, or laminate, to be bonded to an interior roof system substrate base or interior part above the belt -line. This includes applications such as headliner, pillar, sun visor, roller shade, and moon/sun roof.
APPLICATION
This specification was released originally for all materials (not including polymeric films) used for soft interior cover stock such as headliner, pillar, sun visor, roller shade and moon/sun roof, which includes knits, woven or non-woven construction. This includes any combination of composites with foam, scrim or fabric that is applicable to the part assembly.
In addition, applicable system requirements that must be met are:
- Headlining Performance - WSS-M15P27-F/latest
- Sun Visor Performance - WSS-M98P3-B/latest
- Interior Wrapped Components- WSS-M15P45-B/latest
- Polyurethane Foam Performance -
WSS-M99P48-A1-A3/lat
est
Testing must be conducted according to Table 1 for each approval phase with the appropriate backing for the application.
Document History