JSA - JIS K 2240

Liquefied Petroleum Gases

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2013
Status: active
Page Count: 125
ICS Code (Gaseous fuels): 75.160.30
scope:

This Standard specifies liquefied petroleum gases used as fuels for households, business, industries, automobiles and the like, and as raw materials for industries.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3993: 1984 Liquefied petroleum gas and light hydrocarbons-Determination of density or relative density-Pressure hydrometer method

ISO 4256: 1996 Liquefied petroleum gases-Determination of gauge vapour pressure-LPG method

ISO 4257: 2001 Liquefied petroleum gases-Method of sampling

ISO 6251: 1996 Liquefied petroleum gases-Corrosiveness to copper-Copper strip test

ISO 7941: 1988 Commercial propane butane-Analysis by gas chromatography

ISO 8973: 1997 Liquefied petroleum gases-Calculation method for density and vapour pressure

ISO 9162: 1989 Petroleum products-Fuels (class F)-Liquefied petroleum gases-Specifications (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

WARNING The liquefied petroleum gases specified in this Standard, if not handled or used with adequate precautious measures, can cause dangers. This Standard does not purport to address all of the safety problems associated with the use of liquefied petroleum gases. It is the responsibility of the user of this Standard to determine rules of operation in accordance with the related laws and regulations, and to take adequate preventive measures for safety and health practice prior to use.

 

Document History

JIS K 2240
March 21, 2013
Liquefied Petroleum Gases
This Standard specifies liquefied petroleum gases used as fuels for households, business, industries, automobiles and the like, and as raw materials for industries. NOTE: The International Standards...
March 20, 2007
Liquefied Petroleum Gases
A description is not available for this item.
January 1, 1991
Liquefied Petroleum Gases
A description is not available for this item.

References

Advertisement