ETSI - TS 102 916-1
Intelligent Transport Systems (ITS); Test specifications for the methods to ensure coexistence of Cooperative ITS G5 with RTTT DSRC; Part 1: Protocol Implementation Conformance Statement (PICS)
| Organization: | ETSI |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the methods to ensure coexistence of cooperative ITS G5 with RTTT DSRC as specified in TS 102 792 [i.1] and ES 202 663 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [4].
The supplier of a protocol implementation which is claimed to conform to TS 102 792 [i.1] and ES 202 663 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History