ETSI - TS 102 916-1
Intelligent Transport Systems (ITS); Test specifications for the mitigation techniques to avoid interference between Cooperative ITS-G5 and TTT DSRC; Part 1: Protocol Implementation Conformance Statement (PICS)
| Organization: | ETSI |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 14 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for the methods to ensure coexistence of cooperative ITS G5 with TTT DSRC as specified in ETSI TS 102 792 [3] and ETSI EN 302 663 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [2] and ETSI ETS 300 406 [i.2].
The supplier of a protocol implementation which is claimed to conform to ETSI TS 102 792 [3] and ETSI EN 302 663 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History