ETSI - ES 202 336-12

Environmental Engineering (EE); Monitoring and control interface for infrastructure equipment (power, cooling and building environment systems used in telecommunication networks); Part 12: ICT equipment power, energy and environmental parameters monitoring information model

inactive
Organization: ETSI
Publication Date: 1 April 2015
Status: inactive
Page Count: 38
scope:

The present document defines measurement and monitoring of power, energy and environmental parameters for ICT equipment in telecommunications or datacenter or customer premises.

It defines the power, energy and environmental parameters monitoring interface of ICT equipment based on generic ETSI ES 202 336-1 [1] interface so that correlations can be made with ICT equipment parameters (traffic, flowrate, number of connected lines, radio setting, QoS KPI, etc.) in the network management system.

Correlations of monitored data (power, energy consumption and environmental values) with the ICT equipment parameters and settings are not in the scope of the present standard.

The monitoring interface covers:

  • Internal power consumption measurement on the ICT equipment powered in DC and AC.
  • Power consumption measurement external to the ICT equipment (if not implemented internally, e.g. legacy equipment).
  • Energy metering based on power consumption measurement.
  • Environmental parameters of the ICT equipment (e.g. temperature at air inlet of equipment).

The present standard defines:

  • The minimum set of exchanged information required at the interface, described in "natural language" in text tables including parameters such as precision, range, etc. and settings such as data acquisition periodicity, etc.
  • The XML files with tags and variables corresponding to the data in the tables in complement to general rules defined in ETSI ES 202 336-1 [1] and ETSI ES 202 336-2 [4].

Document History

February 1, 2019
Environmental Engineering (EE); Monitoring and control interface for infrastructure equipment (power, cooling and building environment systems used in telecommunication networks); Part 12: ICT equipment power, energy and environmental parameters monitoring information model
The present document defines measurement and monitoring of power, energy and environmental parameters for ICT equipment in telecommunications or datacenter or customer premises. It defines the...
December 1, 2018
Environmental Engineering (EE); Monitoring and control interface for infrastructure equipment (power, cooling and building environment systems used in telecommunication networks); Part 12: ICT equipment power, energy and environmental parameters monitoring information model
The present document defines measurement and monitoring of power, energy and environmental parameters for ICT equipment in telecommunications or datacenter or customer premises. It defines the...
June 1, 2015
Environmental Engineering (EE); Monitoring and control interface for infrastructure equipment (power, cooling and building environment systems used in telecommunication networks); Part 12: ICT equipment power, energy and environmental parameters monitoring information model
The present document defines measurement and monitoring of power, energy and environmental parameters for ICT equipment in telecommunications or datacenter or customer premises. It defines the...
ES 202 336-12
April 1, 2015
Environmental Engineering (EE); Monitoring and control interface for infrastructure equipment (power, cooling and building environment systems used in telecommunication networks); Part 12: ICT equipment power, energy and environmental parameters monitoring information model
The present document defines measurement and monitoring of power, energy and environmental parameters for ICT equipment in telecommunications or datacenter or customer premises. It defines the...

References

Advertisement