CEN - EN 853

Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification

active, Most Current
Organization: CEN
Publication Date: 1 April 2015
Status: active
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Piping and couplings): 23.100.40
scope:

This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with:

- hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from -40 °C to +100 °C;

- water based fluids at temperatures ranging from -40 °C to +70 °C;

- water at temperatures ranging from 0 °C to +70 °C.

This European Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

NOTE 1 The hoses are not suitable for use with castor oil based and ester based fluids.

NOTE 2 Hoses and hose assemblies are not be operated outside the limits of this standard.

NOTE 3 Requirements for hydraulic hoses for underground mining are standardized in separate standards.

Document History

EN 853
April 1, 2015
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
This European Standard specifies requirements for four types of wire braid reinforced hoses and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: - hydraulic fluids in...
October 1, 1996
Rubber Hoses and Hose Assemblies - Wire Braid Reinforced Hydraulic Type - Specification
A description is not available for this item.
October 1, 1996
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.

References

Advertisement