ETSI - TS 103 321

Mobile Standards Group (MSG); eCall HLAP Conformance Testing; Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

active, Most Current
Organization: ETSI
Publication Date: 1 April 2015
Status: active
Page Count: 34
scope:

The present document contains the Abstract Test Suite (ATS) for eCall (Higher Layer Application Protocols) HLAP for the test purposes (TPs) as defined in CEN EN 16454 [i.1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.11].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.8] and ISO/IEC 9646-2 [i.9]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.12]) are used as a basis for the test methodology.

The TPs defined in CEN EN 16454 [i.1] are implemented by different ATSs. The eCall HLAP ATS is defined in the present document. The relevant eCall tests related to GSM and UMTS technologies are identified in ETSI TS 102 936-1 [i.4] and ETSI TS 102 936-2 [i.5].

The eCall HLAP ATS of this present document contains only tests which do not require the MNO test point and hence the ATS implements only a subset of all available TPs. The detailed ATS coverage is defined in clause 5.

The support of optional features is defined by the Protocol Implementation Conformance Statement (PICS) in clause 7.

Document History

TS 103 321
April 1, 2015
Mobile Standards Group (MSG); eCall HLAP Conformance Testing; Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for eCall (Higher Layer Application Protocols) HLAP for the test purposes (TPs) as defined in CEN EN 16454 [i.1] in compliance with the...

References

Advertisement