CENELEC - EN 60317-40

Specifications for particular types of winding wires - Part 40: Glass-fibre braided resin or varnish-impregnated, bare or enamelled rectangular copper wire, temperature index 200

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2015
Status: active
Page Count: 16
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

EN 60317-40
April 1, 2015
Specifications for particular types of winding wires - Part 40: Glass-fibre braided resin or varnish-impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of...
August 1, 1994
Specifications for Particular Types of Winding Wires Part 40: Glass-Fibre Braided, Silicone Varnish- Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
A description is not available for this item.
August 1, 1994
Specifications for Particular Types of Winding Wires Part 40: Glass-Fibre Braided Resin or Varnish Impregnated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
A description is not available for this item.
August 1, 1994
Specifications for particular types of winding wires Part 40: Glass-fibre braided resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
A description is not available for this item.

References

Advertisement