ETSI - TR 118 501

oneM2M Use Case collection

active, Most Current
Organization: ETSI
Publication Date: 1 May 2015
Status: active
Page Count: 149
scope:

The present document includes a collection of use cases from a variety of M2M industry segments (listed in table 1.1). Each use case may include a description, source, actors, pre-conditions, triggers, normal and alternative flow of sequence of interactions among actors and system, post-conditions, illustrations and potential requirements. The potential requirements provide an initial view of what oneM2M requirements could arise from the Use Case as seen by the contributor. These are intended to help the reader understand the use case's needs. These potential requirements may have been subsequently submitted by the contributor for consideration as candidate oneM2M requirements, which may or may not have been agreed as a oneM2M requirement (often after much editing). As such, there may not be a direct mapping from the potential requirements to agreed oneM2M requirements [i.14].

Document History

TR 118 501
May 1, 2015
oneM2M Use Case collection
The present document includes a collection of use cases from a variety of M2M industry segments (listed in table 1.1). Each use case may include a description, source, actors, pre-conditions,...

References

Advertisement